Manufacturer: Texas Instruments
Win Source Part Number: 915677-COP8SAB720N9
Series: COP8™ 8SA
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: COP8 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 20-PDIP
Core Processor: COP8
Speed: 10MHz
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI)
Peripherals: POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: COP8SAB7
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: *COP8SAB720N9, COP8SAB720N9B, COP8SAB720NB
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 20-PDIP
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAB720N9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB720N9 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 2KB OTP 20DIP
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 20-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 915677-COP8SAB720N9 | COP8SAB720N9-ND | 685-COP8SAB720N9 | COP8SAB720N9 | COP8SAB720N9 |
| Product Name | Embedded - Embedded - Microcontrollers - COP8SAB720N9 | Microcontrollers | 8-bit 10MHz DIP Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 2 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | |
| ROM Type | OTP; OTP | OTP | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |