8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO28, SOIC-28 Product overview: COP8SGR728M7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGR728M7 can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162740-COP8SGR728M7
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB OTP 28SOIC
IC MCU 8BIT 32KB OTP 28SOIC
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-COP8SGR728M7 | 1162740-COP8SGR728M7 | 815-COP8SGR728M7 | COP8SGR728M7 | COP8SGR728M7 |
| Product Name | 8-bit 10MHz SOIC Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - COP8SGR728M7 | IC MCU 8BIT 32KB OTP 28SOIC | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 5 volts | |||
| Serial Interface | USART, SPI, UART | SPI; UART; USART; SPI, UART, USART | |||
| Package Type | Other; SOIC | SOIC; Other; 28-SOIC (0.295, 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |