Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAA716M8

Description
Manufacturer: Texas Instruments Win Source Part Number: 1322314-COP8SAA716M8 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: COP8 Speed: 10MHz Standard Package: 45 Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI) Peripherals: POR, PWM, WDT Number of I/O: 12 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP RAM Size: 64 x 8 Oscillator Type: Internal Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2A (4 Weeks) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-COP8SAA716M8-TI ,TEXTISCOP8SAA716M8 Base Product Number: COP8SAA7 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1322314-COP8SAA716M8 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: COP8 Speed: 10MHz Standard Package: 45 Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI) Peripherals: POR, PWM, WDT Number of I/O: 12 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP RAM Size: 64 x 8 Oscillator Type: Internal Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2A (4 Weeks) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-COP8SAA716M8-TI ,TEXTISCOP8SAA716M8 Base Product Number: COP8SAA7 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322314-COP8SAA716M8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322314-COP8SAA716M8
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322314-COP8SAA716M8
Manufacturer: Texas Instruments Win Source Part Number: 1322314-COP8SAA716M8 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: COP8 Speed: 10MHz Standard Package: 45 Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI) Peripherals: POR, PWM, WDT Number of I/O: 12 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP RAM Size: 64 x 8 Oscillator Type: Internal Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2A (4 Weeks) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-COP8SAA716M8-TI ,TEXTISCOP8SAA716M8 Base Product Number: COP8SAA7 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322314-COP8SAA716M8
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: COP8
Speed: 10MHz
Standard Package: 45
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI)
Peripherals: POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
RAM Size: 64 x 8
Oscillator Type: Internal
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2A (4 Weeks)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-COP8SAA716M8-TI,TEXTISCOP8SAA716M8
Base Product Number: COP8SAA7
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - COP8SAA716M8 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 1MHz, CMOS, PDSO16

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 1MHz, CMOS, PDSO16

Supplier's Site Datasheet
Microcontrollers - COP8SAA716M8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAA716M8-ND
Microcontrollers COP8SAA716M8-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 1KB 10MHz SOIC Embedded Microcontroller MCU
685-COP8SAA716M8
8-bit 1KB 10MHz SOIC Embedded Microcontroller MCU 685-COP8SAA716M8
8-Bit MCU, 1KB EPROM, 64B RAM, 10MHz, SPI, SOIC Product overview: COP8SAA716M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 10MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA716M8 can be used for catalog matching and distributor lookup.

8-Bit MCU, 1KB EPROM, 64B RAM, 10MHz, SPI, SOIC Product overview: COP8SAA716M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 10MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA716M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAA716M8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAA716M8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAA716M8
IC MCU 8BIT 1KB OTP 16SOIC

IC MCU 8BIT 1KB OTP 16SOIC

Supplier's Site
Microcontrollers - COP8SAA716M8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAA716M8
Microcontrollers COP8SAA716M8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322314-COP8SAA716M8 COP8SAA716M8 COP8SAA716M8-ND 685-COP8SAA716M8 COP8SAA716M8 COP8SAA716M8
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 1KB 10MHz SOIC Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 1 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM Type OTP; OTP OTP OTP OTP; OTP
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers