COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 20-PDIP
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAC720N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC720N8 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB OTP 20DIP
IC MCU 8BIT 4KB OTP 20DIP
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 20-PDIP
IC MCU 8BIT 4KB OTP 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8SAC720N8-ND | 685-COP8SAC720N8 | COP8SAC720N8 | 815-COP8SAC720N8 | COP8SAC720N8 | COP8SAC720N8 |
| Product Name | Microcontrollers | 8-bit 10MHz DIP Embedded Microcontroller MCU | Embedded - Microcontrollers | IC MCU 8BIT 4KB OTP 20DIP | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 4 KB | |||||
| ROM Type | OTP | OTP | OTP; OTP |