Texas Instruments High-Performance Analog Microcontrollers COP8SAC7SLB8

Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-CSP (5.5x4.5)
Request a Quote
Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-CSP (5.5x4.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COP8SAC7SLB8 is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. that features 4KB of one-time programmable (OTP) EPROM memory. It operates at a clock speed of up to 10 MHz with a 1 µs instruction cycle time. This microcontroller is designed for low-cost applications requiring a full-featured controller with low electromagnetic interference (EMI) and includes a power-on reset (POR) function. The device supports a variety of I/O configurations with up to 128 I/O pins available, depending on the package selected. It offers multiple power-saving modes, including HALT and IDLE, and features a 16-bit timer/counter with pulse-width modulation (PWM) output capabilities. The COP8SAC7SLB8 is compatible with a range of development tools and is available in several package options, including 20, 28, and 44-pin configurations. Operating voltage ranges from 2.7V to 5.5V, and the device is rated for a temperature range of -40°C to +125°C, making it suitable for various environmental conditions. This microcontroller is ideal for applications that require reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The COP8SAC7SLB8 is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. that features 4KB of one-time programmable (OTP) EPROM memory. It operates at a clock speed of up to 10 MHz with a 1 µs instruction cycle time. This microcontroller is designed for low-cost applications requiring a full-featured controller with low electromagnetic interference (EMI) and includes a power-on reset (POR) function. The device supports a variety of I/O configurations with up to 128 I/O pins available, depending on the package selected. It offers multiple power-saving modes, including HALT and IDLE, and features a 16-bit timer/counter with pulse-width modulation (PWM) output capabilities. The COP8SAC7SLB8 is compatible with a range of development tools and is available in several package options, including 20, 28, and 44-pin configurations. Operating voltage ranges from 2.7V to 5.5V, and the device is rated for a temperature range of -40°C to +125°C, making it suitable for various environmental conditions. This microcontroller is ideal for applications that require reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8SAC7SLB8TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAC7SLB8TR-ND
Microcontrollers COP8SAC7SLB8TR-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-CSP (5.5x4.5)

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-CSP (5.5x4.5)

Buy Now Datasheet
 - COP8SAC7SLB8 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, CMOS

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - COP8SAC7SLB8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC7SLB8
Microcontrollers COP8SAC7SLB8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-CSP (5.5x4.5)

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-CSP (5.5x4.5)

Buy Now Datasheet
Microcontrollers - COP8SAC7SLB8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC7SLB8
Microcontrollers COP8SAC7SLB8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-QFN (4.5x5.5)

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-QFN (4.5x5.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC7SLB8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAC7SLB8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAC7SLB8
IC MCU 8BIT 4KB OTP 28CSP

IC MCU 8BIT 4KB OTP 28CSP

Supplier's Site
Embedded - Microcontrollers - COP8SAC7SLB8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAC7SLB8
Embedded - Microcontrollers COP8SAC7SLB8
IC MCU 8BIT 4KB OTP 28CSP

IC MCU 8BIT 4KB OTP 28CSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAC7SLB8TR-ND COP8SAC7SLB8 COP8SAC7SLB8 COP8SAC7SLB8 COP8SAC7SLB8
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 0.1280 KB 128 KB
ROM 4 KB
ROM Type OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details