COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 44-PLCC (16.58x16.58)
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PQCC44, PLASTIC, LCC-44 Product overview: COP8SAC744V8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC744V8 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 771706-COP8SAC744V8
Series: COP8 8SA
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: COP8
Speed: 10MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI)
Peripherals: POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 4KB (4K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: COP8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): DS87C530-QCL+; DS87C530-KCL+; DS87C530-QNL+; Z86K1505VSCRXXX;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 4KB OTP 44PLCC
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 44-PLCC (16.58x16.58)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8SAC744V8-ND | 685-COP8SAC744V8 | 771706-COP8SAC744V8 | COP8SAC744V8 | COP8SAC744V8 |
| Product Name | Microcontrollers | 8-bit 10MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - COP8SAC744V8 | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.1280 KB | 0.1280 KB | 4 KB | 0.1280 KB | |
| ROM | 4 KB | ||||
| ROM Type | OTP | OTP; One Time Programmable(OTP) |