Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - COP8SBR9HVA8 COP8SBR9HVA8

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162729-COP8SBR9HVA8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162729-COP8SBR9HVA8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - COP8SBR9HVA8 - 1162729-COP8SBR9HVA8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SBR9HVA8
1162729-COP8SBR9HVA8
Embedded - Embedded - Microcontrollers - COP8SBR9HVA8 1162729-COP8SBR9HVA8
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162729-COP8SBR9HVA8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162729-COP8SBR9HVA8
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 10MHz 32KB Embedded Microcontroller MCU - 685-COP8SBR9HVA8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 10MHz 32KB Embedded Microcontroller MCU
685-COP8SBR9HVA8
8-bit 10MHz 32KB Embedded Microcontroller MCU 685-COP8SBR9HVA8
8-Bit FLASH MCU, 10MHz, 32KB, 37 I/O, SPI, UART, PLCC Product overview: COP8SBR9HVA8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SBR9HVA8 can be used for catalog matching and distributor lookup.

8-Bit FLASH MCU, 10MHz, 32KB, 37 I/O, SPI, UART, PLCC Product overview: COP8SBR9HVA8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SBR9HVA8 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - COP8SBR9HVA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SBR9HVA8
Embedded - Microcontrollers COP8SBR9HVA8
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - COP8SBR9HVA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SBR9HVA8
Microcontrollers COP8SBR9HVA8
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1162729-COP8SBR9HVA8 685-COP8SBR9HVA8 COP8SBR9HVA8 COP8SBR9HVA8
Product Name Embedded - Embedded - Microcontrollers - COP8SBR9HVA8 8-bit 10MHz 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts
Serial Interface SPI, USART, UART
Package Type Other; PLCC Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers