Texas Instruments High-Performance Analog Embedded - Microcontrollers COP8SAB7SLB8

Description
IC MCU 8BIT 2KB OTP 28CSP
Description
IC MCU 8BIT 2KB OTP 28CSP
Datasheet
Datasheet Summary
Powered by GS/AI

The COP8SAB7SLB8 is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. that features 2KB of one-time programmable (OTP) memory. It operates at a clock speed of up to 10 MHz with a 1 µs instruction cycle time. This microcontroller is designed for low-cost applications requiring a full-featured controller with low electromagnetic interference (EMI) and includes a power-on reset (POR) function. The device supports a variety of I/O configurations with up to 128 I/O pins and is available in multiple package options, including 20-pin and 28-pin configurations. It also incorporates a 16-bit timer/counter with pulse-width modulation (PWM) capabilities, as well as a MICROWIRE/PLUS,Ñ¢ serial interface for communication. The operating voltage range is from 2.7V to 5.5V, making it suitable for battery-powered applications. Temperature ranges for the COP8SAB7SLB8 include standard (0°C to +70°C) and extended ranges (-40°C to +125°C), allowing for versatility in various environmental conditions. The microcontroller's features, including user-selectable clock options and power-saving modes, make it a suitable choice for engineers looking for a compact and efficient solution for their embedded systems.

Datasheet Summary
Powered by GS/AI

The COP8SAB7SLB8 is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. that features 2KB of one-time programmable (OTP) memory. It operates at a clock speed of up to 10 MHz with a 1 µs instruction cycle time. This microcontroller is designed for low-cost applications requiring a full-featured controller with low electromagnetic interference (EMI) and includes a power-on reset (POR) function. The device supports a variety of I/O configurations with up to 128 I/O pins and is available in multiple package options, including 20-pin and 28-pin configurations. It also incorporates a 16-bit timer/counter with pulse-width modulation (PWM) capabilities, as well as a MICROWIRE/PLUS,Ñ¢ serial interface for communication. The operating voltage range is from 2.7V to 5.5V, making it suitable for battery-powered applications. Temperature ranges for the COP8SAB7SLB8 include standard (0°C to +70°C) and extended ranges (-40°C to +125°C), allowing for versatility in various environmental conditions. The microcontroller's features, including user-selectable clock options and power-saving modes, make it a suitable choice for engineers looking for a compact and efficient solution for their embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - COP8SAB7SLB8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAB7SLB8
Embedded - Microcontrollers COP8SAB7SLB8
IC MCU 8BIT 2KB OTP 28CSP

IC MCU 8BIT 2KB OTP 28CSP

Supplier's Site Datasheet
Microcontrollers - COP8SAB7SLB8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAB7SLB8
Microcontrollers COP8SAB7SLB8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-CSP (5.5x4.5)

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-CSP (5.5x4.5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAB7SLB8 COP8SAB7SLB8
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
RAM 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details