Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - COP8CBR9IMT8 COP8CBR9IMT8

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162710-COP8CBR9IMT8 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LM8300IMT9B/NOPB; COP8CBR9IMT8/NOPB; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162710-COP8CBR9IMT8 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LM8300IMT9B/NOPB; COP8CBR9IMT8/NOPB; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - COP8CBR9IMT8 - 1162710-COP8CBR9IMT8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8CBR9IMT8
1162710-COP8CBR9IMT8
Embedded - Embedded - Microcontrollers - COP8CBR9IMT8 1162710-COP8CBR9IMT8
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162710-COP8CBR9IMT8 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LM8300IMT9B/NOPB; COP8CBR9IMT8/NOPB; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162710-COP8CBR9IMT8
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LM8300IMT9B/NOPB; COP8CBR9IMT8/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 2MHz TSSOP Embedded Microcontroller MCU
685-COP8CBR9IMT8
8-bit 2MHz TSSOP Embedded Microcontroller MCU 685-COP8CBR9IMT8
8-BIT, FLASH, 2MHz, MICROCONTROLLER, PDSO48, TSSOP-48 Product overview: COP8CBR9IMT8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2MHz, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CBR9IMT8 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 2MHz, MICROCONTROLLER, PDSO48, TSSOP-48 Product overview: COP8CBR9IMT8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2MHz, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CBR9IMT8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - COP8CBR9IMT8 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, CMOS, PDSO48

Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, CMOS, PDSO48

Supplier's Site Datasheet
Microcontrollers - COP8CBR9IMT8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8CBR9IMT8-ND
Microcontrollers COP8CBR9IMT8-ND
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - COP8CBR9IMT8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8CBR9IMT8
Embedded - Microcontrollers COP8CBR9IMT8
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site Datasheet
Microcontrollers - COP8CBR9IMT8 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
COP8CBR9IMT8
Microcontrollers COP8CBR9IMT8
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site Datasheet
Microcontrollers - COP8CBR9IMT8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CBR9IMT8
Microcontrollers COP8CBR9IMT8
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Microcontrollers - COP8CBR9IMT8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CBR9IMT8
Microcontrollers COP8CBR9IMT8
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8CBR9IMT8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8CBR9IMT8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8CBR9IMT8
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1162710-COP8CBR9IMT8 685-COP8CBR9IMT8 COP8CBR9IMT8 COP8CBR9IMT8-ND COP8CBR9IMT8 COP8CBR9IMT8 COP8CBR9IMT8 COP8CBR9IMT8 COP8CBR9IMT8
Product Name Embedded - Embedded - Microcontrollers - COP8CBR9IMT8 8-bit 2MHz TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Serial Interface SPI, USART, UART SPI; UART; USART
Package Type Other; TSSOP SOP; SSOP; TSSOP; Other; TSSOP48 Other; "48-TFSOP (0.240"", 6.10mm Width)" Other; 48-TFSOP (0.240", 6.10mm Width) SOP; Other; 48-TFSOP (0.240\", 6.10mm Width) SOP; Other; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers