COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 44-PLCC (16.58x16.58)
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 44-PLCC (16.58x16.58)
IC MCU 8BIT 32KB OTP 44PLCC
IC MCU 8BIT 32KB OTP 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8SGR744V8/63SN-ND | COP8SGR744V8/63SN | COP8SGR744V8/63SN | COP8SGR744V8/63SN |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 15 MHz | 15 MHz | 15 MHz | |
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 32 KB | |||
| ROM Type | OTP | OTP; OTP |