Texas Instruments High-Performance Analog 8-bit 10MHz SOIC Embedded Microcontroller MCU COP8SAB728M8

Description
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO28, SOIC-28 Product overview: COP8SAB728M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB728M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO28, SOIC-28 Product overview: COP8SAB728M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB728M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 10MHz SOIC Embedded Microcontroller MCU
685-COP8SAB728M8
8-bit 10MHz SOIC Embedded Microcontroller MCU 685-COP8SAB728M8
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO28, SOIC-28 Product overview: COP8SAB728M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB728M8 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO28, SOIC-28 Product overview: COP8SAB728M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB728M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - COP8SAB728M8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAB728M8-ND
Microcontrollers COP8SAB728M8-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1381812-COP8SAB728M8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1381812-COP8SAB728M8
Integrated Circuits (ICs) - Embedded - Microcontrollers 1381812-COP8SAB728M8
Win Source Part Number: 1381812-COP8SAB728M8 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: COP8™ 8SA Core Processor: COP8 Speed: 10MHz Package: Tube Standard Package: 26 pcs Core Size: 8-Bit Connectivity: Microwire/Plus (SPI) Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP RAM Size: 128 x 8 Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: COP8SAB7 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381812-COP8SAB728M8
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Series: COP8™ 8SA
Core Processor: COP8
Speed: 10MHz
Package: Tube
Standard Package: 26 pcs
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI)
Peripherals: POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
RAM Size: 128 x 8
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: COP8SAB7
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Embedded - Microcontrollers - COP8SAB728M8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAB728M8
Embedded - Microcontrollers COP8SAB728M8
IC MCU 8BIT 2KB OTP 28SOIC

IC MCU 8BIT 2KB OTP 28SOIC

Supplier's Site Datasheet
Microcontrollers - COP8SAB728M8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAB728M8
Microcontrollers COP8SAB728M8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-COP8SAB728M8 COP8SAB728M8-ND 1381812-COP8SAB728M8 COP8SAB728M8 COP8SAB728M8
Product Name 8-bit 10MHz SOIC Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.1280 KB 0.1280 KB 2 KB 0.1280 KB
Serial Interface SPI SPI
Package Type Other; SOIC SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details