8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO28, SOIC-28 Product overview: COP8SAA728M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA728M9 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1KB OTP 28SOIC
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-COP8SAA728M9 | COP8SAA728M9 | COP8SAA728M9 |
| Product Name | 8-bit 10MHz SOIC Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.0640 KB | 0.0640 KB | |
| Serial Interface | SPI | ||
| Package Type | Other; SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |