Texas Instruments High-Performance Analog Microcontrollers COP8SAB728M9

Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC
Request a Quote Datasheet
Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8SAB728M9-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAB728M9-ND
Microcontrollers COP8SAB728M9-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 10MHz SOIC Embedded Microcontroller MCU
685-COP8SAB728M9
8-bit 10MHz SOIC Embedded Microcontroller MCU 685-COP8SAB728M9
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO28, SOIC-28 Product overview: COP8SAB728M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB728M9 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO28, SOIC-28 Product overview: COP8SAB728M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB728M9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SAB728M9 - 202698-COP8SAB728M9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAB728M9
202698-COP8SAB728M9
Embedded - Embedded - Microcontrollers - COP8SAB728M9 202698-COP8SAB728M9
Manufacturer: Texas Instruments Win Source Part Number: 202698-COP8SAB728M9 Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 24 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202698-COP8SAB728M9
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 24
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - COP8SAB728M9 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAB728M9
Embedded - Microcontrollers COP8SAB728M9
IC MCU 8BIT 2KB OTP 28SOIC

IC MCU 8BIT 2KB OTP 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAB728M9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAB728M9
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAB728M9
IC MCU 8BIT 2KB OTP 28SOIC

IC MCU 8BIT 2KB OTP 28SOIC

Supplier's Site
Microcontrollers - COP8SAB728M9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAB728M9
Microcontrollers COP8SAB728M9
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAB728M9-ND 685-COP8SAB728M9 202698-COP8SAB728M9 COP8SAB728M9 COP8SAB728M9 COP8SAB728M9
Product Name Microcontrollers 8-bit 10MHz SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SAB728M9 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 0.1280 KB 2 KB 128 KB 0.1280 KB
ROM 2 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details