Texas Instruments High-Performance Analog 8-bit 1KB 10MHz SOIC Embedded Microcontroller MCU COP8SAA716M8/NOPB

Description
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, PDSO16
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - COP8SAA716M8/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, PDSO16

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, PDSO16

Supplier's Site Datasheet
 - COP8SAA716M8/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, PDSO16

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
8-bit 1KB 10MHz SOIC Embedded Microcontroller MCU
685-COP8SAA716M8/NOPB
8-bit 1KB 10MHz SOIC Embedded Microcontroller MCU 685-COP8SAA716M8/NOPB
8-Bit CMOS MCU, 1KB EPROM, 64B RAM, 10MHz, SPI, SOIC Product overview: COP8SAA716M8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 10MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA716M8/NOP B can be used for catalog matching and distributor lookup.

8-Bit CMOS MCU, 1KB EPROM, 64B RAM, 10MHz, SPI, SOIC Product overview: COP8SAA716M8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 10MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA716M8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1052926-COP8SAA716M8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1052926-COP8SAA716M8/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers 1052926-COP8SAA716M8/NOPB
Win Source Part Number: 1052926-COP8SAA716M8 /NOPB Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: COP8™ 8SA Core Processor: COP8 Speed: 10MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Microwire/Plus (SPI) Peripherals: POR, PWM, WDT Number of I/O: 12 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP RAM Size: 64 x 8 Oscillator Type: Internal Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): COP8SAC720M8; MCHC908QY1CDWE; MCHC908QY2CDWE; MC908QB8CDWE; ST7FLIT15BY1M6; ST7FLIT10BY0M6COP8SA A716M8 NOPB; COP8SAA716M8NOPB; Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: National Semiconductor Other Names: TEXNSCCOP8SAA716M8/N OPB,2156-COP8SAA716M 8/NOPB

Win Source Part Number: 1052926-COP8SAA716M8/NOPB
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: COP8™ 8SA
Core Processor: COP8
Speed: 10MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI)
Peripherals: POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
RAM Size: 64 x 8
Oscillator Type: Internal
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): COP8SAC720M8; MCHC908QY1CDWE; MCHC908QY2CDWE; MC908QB8CDWE; ST7FLIT15BY1M6; ST7FLIT10BY0M6COP8SAA716M8 NOPB; COP8SAA716M8NOPB;
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: National Semiconductor
Other Names: TEXNSCCOP8SAA716M8/NOPB,2156-COP8SAA716M8/NOPB

Buy Now
Microcontrollers - COP8SAA716M8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAA716M8/NOPB-ND
Microcontrollers COP8SAA716M8/NOPB-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

Buy Now Datasheet
Microcontrollers - COP8SAA716M8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAA716M8/NOPB
Microcontrollers COP8SAA716M8/NOPB
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

Buy Now
Microcontrollers - COP8SAA716M8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAA716M8/NOPB
Microcontrollers COP8SAA716M8/NOPB
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - COP8SAA716M8/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAA716M8/NOPB
Embedded - Microcontrollers COP8SAA716M8/NOPB
IC MCU 8BIT 1KB OTP 16SOIC

IC MCU 8BIT 1KB OTP 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAA716M8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAA716M8/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAA716M8/NOPB
IC MCU 8BIT 1KB OTP 16SOIC

IC MCU 8BIT 1KB OTP 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAA716M8/NOPB 685-COP8SAA716M8/NOPB 1052926-COP8SAA716M8/NOPB COP8SAA716M8/NOPB-ND COP8SAA716M8/NOPB COP8SAA716M8/NOPB COP8SAA716M8/NOPB COP8SAA716M8/NOPB
Product Name 8-bit 1KB 10MHz SOIC Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Active Removed; Obsolete Removed; Obsolete
ROM Type OTP OTP; OTP OTP OTP; OTP
Package Type SOP; Other; SOP16 Other; SOIC SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Other; 16-SOIC (0.295\", 7.50mm Width)
RAM 0.0640 KB 1 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - 370011602 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details