Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - COP8AME9EMW8 COP8AME9EMW8

Description
Manufacturer: Texas Instruments Win Source Part Number: 1162707-COP8AME9EMW8 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1162707-COP8AME9EMW8 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - COP8AME9EMW8 - 1162707-COP8AME9EMW8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8AME9EMW8
1162707-COP8AME9EMW8
Embedded - Embedded - Microcontrollers - COP8AME9EMW8 1162707-COP8AME9EMW8
Manufacturer: Texas Instruments Win Source Part Number: 1162707-COP8AME9EMW8 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1162707-COP8AME9EMW8
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8KB 20MHz SOIC Embedded Microcontroller MCU - 685-COP8AME9EMW8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 20MHz SOIC Embedded Microcontroller MCU
685-COP8AME9EMW8
8-bit 8KB 20MHz SOIC Embedded Microcontroller MCU 685-COP8AME9EMW8
8-Bit 8KB FLASH MCU, 20MHz, 21 I/O, SPI, UART, 28-SOIC Product overview: COP8AME9EMW8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 20MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 20MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8AME9EMW8 can be used for catalog matching and distributor lookup.

8-Bit 8KB FLASH MCU, 20MHz, 21 I/O, SPI, UART, 28-SOIC Product overview: COP8AME9EMW8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 20MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 20MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8AME9EMW8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 8BIT 8KB FLASH 28SOIC - 815-COP8AME9EMW8 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 28SOIC
815-COP8AME9EMW8
IC MCU 8BIT 8KB FLASH 28SOIC 815-COP8AME9EMW8
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - COP8AME9EMW8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8AME9EMW8
Embedded - Microcontrollers COP8AME9EMW8
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - COP8AME9EMW8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8AME9EMW8
Microcontrollers COP8AME9EMW8
COP8 COP8™ 8A Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC

COP8 COP8™ 8A Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1162707-COP8AME9EMW8 685-COP8AME9EMW8 815-COP8AME9EMW8 COP8AME9EMW8 COP8AME9EMW8
Product Name Embedded - Embedded - Microcontrollers - COP8AME9EMW8 8-bit 8KB 20MHz SOIC Embedded Microcontroller MCU IC MCU 8BIT 8KB FLASH 28SOIC Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 5 volts 5 volts
Serial Interface SPI, USART, UART SPI; UART; USART; SPI, UART, USART
Package Type Other; SOIC SOIC; Other; 28-SOIC (0.295, 7.50mm Width) SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details