Texas Instruments High-Performance Analog 8-bit 20MHz 32KB TSSOP Embedded Microcontroller MCU COP8CCR9IMT7

Description
8-Bit 20MHz FLASH MCU, 32KB, 39 I/O, TSSOP-48 Product overview: COP8CCR9IMT7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCR9IMT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 20MHz FLASH MCU, 32KB, 39 I/O, TSSOP-48 Product overview: COP8CCR9IMT7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCR9IMT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 20MHz 32KB TSSOP Embedded Microcontroller MCU
685-COP8CCR9IMT7
8-bit 20MHz 32KB TSSOP Embedded Microcontroller MCU 685-COP8CCR9IMT7
8-Bit 20MHz FLASH MCU, 32KB, 39 I/O, TSSOP-48 Product overview: COP8CCR9IMT7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCR9IMT7 can be used for catalog matching and distributor lookup.

8-Bit 20MHz FLASH MCU, 32KB, 39 I/O, TSSOP-48 Product overview: COP8CCR9IMT7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCR9IMT7 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - COP8CCR9IMT7 - 1162712-COP8CCR9IMT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8CCR9IMT7
1162712-COP8CCR9IMT7
Embedded - Embedded - Microcontrollers - COP8CCR9IMT7 1162712-COP8CCR9IMT7
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162712-COP8CCR9IMT7 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162712-COP8CCR9IMT7
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microcontrollers - COP8CCR9IMT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8CCR9IMT7
Embedded - Microcontrollers COP8CCR9IMT7
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site Datasheet
Microcontrollers - COP8CCR9IMT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CCR9IMT7
Microcontrollers COP8CCR9IMT7
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-COP8CCR9IMT7 1162712-COP8CCR9IMT7 COP8CCR9IMT7 COP8CCR9IMT7
Product Name 8-bit 20MHz 32KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8CCR9IMT7 Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB
Supply Voltage 5 volts
Serial Interface SPI, USART, UART
Package Type Other; TSSOP SOP; Other; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8EMCBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers