8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP28, DIP-28 Product overview: COP8SAC728N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC728N8 can be used for catalog matching and distributor lookup.
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1162725-COP8SAC728N8
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 4KB OTP 28DIP
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP
IC MCU 8BIT 4KB OTP 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-COP8SAC728N8 | COP8SAC728N8-ND | 1162725-COP8SAC728N8 | COP8SAC728N8 | COP8SAC728N8 | COP8SAC728N8 |
| Product Name | 8-bit 10MHz DIP Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - COP8SAC728N8 | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| Serial Interface | SPI | SPI | ||||
| Package Type | Other; DIP | CDIP; Other; "28-DIP (0.600"", 15.24mm)" | CDIP; Other; 28-DIP (0.600\", 15.24mm) | CDIP; Other; 28-DIP (0.600\", 15.24mm) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |