SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash 48-VQFN -40 to 85 Product overview: CC2640F128RGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128kB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640F128RGZT can be used for catalog matching and distributor lookup.
IC RF TXRX+MCU BLUETOOTH 48VFQFN
MCU, 32BIT, CORTEX M3, 48MHZ, VQFN-48; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 879-CC2640F128RGZT | 815-CC2640F128RGZT | 26AJ5354 |
| Product Name | ARM Cortex-M 32-bit 128kB VQFN Embedded Microcontroller MCU | IC RF TXRX+MCU BLUETOOTH 48VFQFN | Mcu, 32Bit, Cortex M3, 48Mhz, Vqfn-48; Product Range Texas Instruments |
| Data Bus | 32 Bit | 32 Bit | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Active | ||
| RAM | 20 KB | 20 KB | |
| Supply Voltage | 3 volts |