Texas Instruments High-Performance Analog 8-bit 10MHz DIP Embedded Microcontroller MCU COP8SAB720N8

Description
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAB720N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB720N8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAB720N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB720N8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 10MHz DIP Embedded Microcontroller MCU - 685-COP8SAB720N8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 10MHz DIP Embedded Microcontroller MCU
685-COP8SAB720N8
8-bit 10MHz DIP Embedded Microcontroller MCU 685-COP8SAB720N8
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAB720N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB720N8 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAB720N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB720N8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SAB720N8 - 1162719-COP8SAB720N8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAB720N8
1162719-COP8SAB720N8
Embedded - Embedded - Microcontrollers - COP8SAB720N8 1162719-COP8SAB720N8
Manufacturer: Texas Instruments Win Source Part Number: 1162719-COP8SAB720N8 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1162719-COP8SAB720N8
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - COP8SAB720N8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAB720N8-ND
Microcontrollers COP8SAB720N8-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 20-PDIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAB720N8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAB720N8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAB720N8
IC MCU 8BIT 2KB OTP 20DIP

IC MCU 8BIT 2KB OTP 20DIP

Supplier's Site
Microcontrollers - COP8SAB720N8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAB720N8
Microcontrollers COP8SAB720N8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 20-PDIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 20-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - COP8SAB720N8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAB720N8
Embedded - Microcontrollers COP8SAB720N8
IC MCU 8BIT 2KB OTP 20DIP

IC MCU 8BIT 2KB OTP 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-COP8SAB720N8 1162719-COP8SAB720N8 COP8SAB720N8-ND COP8SAB720N8 COP8SAB720N8 COP8SAB720N8
Product Name 8-bit 10MHz DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SAB720N8 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Serial Interface SPI SPI
Package Type Other; DIP CDIP; Other; "20-DIP (0.300"", 7.62mm)" CDIP; Other; 20-DIP (0.300\", 7.62mm) CDIP; Other; 20-DIP (0.300\", 7.62mm)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7776AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers