Texas Instruments High-Performance Analog Microcontrollers COP8SAC740N8

Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 40-DIP
Request a Quote Datasheet
Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 40-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8SAC740N8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAC740N8-ND
Microcontrollers COP8SAC740N8-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 40-DIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 40-DIP

Buy Now Datasheet
Singapore, Singapore
8-bit 10MHz DIP Embedded Microcontroller MCU
685-COP8SAC740N8
8-bit 10MHz DIP Embedded Microcontroller MCU 685-COP8SAC740N8
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP40, DIP-40 Product overview: COP8SAC740N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC740N8 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP40, DIP-40 Product overview: COP8SAC740N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC740N8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SAC740N8 - 915678-COP8SAC740N8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAC740N8
915678-COP8SAC740N8
Embedded - Embedded - Microcontrollers - COP8SAC740N8 915678-COP8SAC740N8
Manufacturer: Texas Instruments Win Source Part Number: 915678-COP8SAC740N8 Series: COP8™ 8SA Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 40-DIP Core Processor: COP8 Speed: 10MHz Package: 40-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Core Size: 8-Bit Connectivity: Microwire/Plus (SPI) Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: COP8SAC7 Categories: Integrated Circuits (ICs) Case / Package: 40-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 9 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 915678-COP8SAC740N8
Series: COP8™ 8SA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: COP8 series Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 40-DIP
Core Processor: COP8
Speed: 10MHz
Package: 40-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI)
Peripherals: POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: COP8SAC7
Categories: Integrated Circuits (ICs)
Case / Package: 40-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - COP8SAC740N8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAC740N8
Embedded - Microcontrollers COP8SAC740N8
IC MCU 8BIT 4KB OTP 40DIP

IC MCU 8BIT 4KB OTP 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740N8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAC740N8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAC740N8
IC MCU 8BIT 4KB OTP 40DIP

IC MCU 8BIT 4KB OTP 40DIP

Supplier's Site
Microcontrollers - COP8SAC740N8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC740N8
Microcontrollers COP8SAC740N8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 40-DIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 40-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAC740N8-ND 685-COP8SAC740N8 915678-COP8SAC740N8 COP8SAC740N8 COP8SAC740N8 COP8SAC740N8
Product Name Microcontrollers 8-bit 10MHz DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SAC740N8 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 0.1280 KB 4 KB 128 KB 0.1280 KB
ROM 4 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2 - 009029-ADM5120PX-AB-T-2 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
RAM 16 KB
Supply Voltage 1.8 to 3.3 volts
View Details
5 suppliers