Microcontroller, 16-Bit, FLASH, CR16C CPU, 24MHz, PQCC48
IC CTRLR W/USB INTERFACE 48-CSP
IC CTRLR W/USB INTERFACE 48-CSP
MICROCONTROLLER, 16-BIT, FLASH
IC CTRLR W/USB INTERFACE 48-CSP
MICROCONTROLLER, 16-BIT, FLASH,
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CP3UB17K38 | CP3UB17K38TR-ND | CP3UB17K38 | CP3UB17K38 | CP3UB17K38 | CP3UB17K38 |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Application Specific Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | |||||
| Life Cycle Stage | Obsolete | Discontinued at Digi-Key | Active | |||
| ROM Type | Flash | Flash | ||||
| Package Type | Other; LCC48 | Other; 48-TFLGA, CSP | FLGA; Other; 48-TFLGA, CSP | FLGA; Other; 48-TFLGA, CSP | ||
| RAM | 10 KB | 10 KB | 10 KB |