Texas Instruments Standard Linear and Logic ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU CC2640R2FYFVT

Description
SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash and 275kB ROM 34-DSBGA -40 to 85 Product overview: CC2640R2FYFVT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128kB, 275kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128kB, 275kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640R2FYFVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash and 275kB ROM 34-DSBGA -40 to 85 Product overview: CC2640R2FYFVT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128kB, 275kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128kB, 275kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640R2FYFVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FYFVT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU
879-CC2640R2FYFVT
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU 879-CC2640R2FYFVT
SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash and 275kB ROM 34-DSBGA -40 to 85 Product overview: CC2640R2FYFVT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128kB, 275kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128kB, 275kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640R2FYFVT can be used for catalog matching and distributor lookup.

SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash and 275kB ROM 34-DSBGA -40 to 85 Product overview: CC2640R2FYFVT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128kB, 275kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128kB, 275kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640R2FYFVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 16Bit, Cortex-M3, 48Mhz, Dsbga-34; Product Range Texas Instruments - 26AJ5356 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Cortex-M3, 48Mhz, Dsbga-34; Product Range Texas Instruments
26AJ5356
Mcu, 16Bit, Cortex-M3, 48Mhz, Dsbga-34; Product Range Texas Instruments 26AJ5356
MCU, 16BIT, CORTEX-M3, 48MHZ, DSBGA-34; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:28KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes

MCU, 16BIT, CORTEX-M3, 48MHZ, DSBGA-34; Product Range:SimpleLink Family CC264x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:28KB; CPU Speed:48MHz; No. of RoHS Compliant: Yes

Supplier's Site
IC RF TXRX+MCU BLUETOOTH 34DSBGA - 815-CC2640R2FYFVT - Utmel Electronic Limited
Hong Kong, China
IC RF TXRX+MCU BLUETOOTH 34DSBGA
815-CC2640R2FYFVT
IC RF TXRX+MCU BLUETOOTH 34DSBGA 815-CC2640R2FYFVT
IC RF TXRX+MCU BLUETOOTH 34DSBGA

IC RF TXRX+MCU BLUETOOTH 34DSBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 879-CC2640R2FYFVT 26AJ5356 815-CC2640R2FYFVT
Product Name ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU Mcu, 16Bit, Cortex-M3, 48Mhz, Dsbga-34; Product Range Texas Instruments IC RF TXRX+MCU BLUETOOTH 34DSBGA
Data Bus 32 Bit 16 Bit
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Clock Speed 48 MHz
RAM 28 KB 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details