Manufacturer: Texas Instruments
Win Source Part Number: 771705-COP8SAC720Q3
Series: COP8 8SA
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: COP8
Speed: 10MHz
Package: 20-CDIP (0.300", 7.62mm) Window
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI)
Peripherals: POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: EPROM, UV
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: COP8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-CDIP
Alternative Parts (Cross-Reference): MC68HC908JK8CP; MC68HC705J1ACPE; S9S08SH8E2CPJR; MC9RS08KA8CPJ;
Introduction Date: July 01, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) EPROM, UV 20-DIP
8-BIT, UVPROM, 10MHz, MICROCONTROLLER, CDIP20, HERMETIC SEALED, WINDOWED, DIP-20 Product overview: COP8SAC720Q3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC720Q3 can be used for catalog matching and distributor lookup.
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) EPROM, UV 20-DIP
IC MCU 8BIT 4KB EPROM/UV 20DIP
IC MCU 8BIT 4KB EPROM/UV 20DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 771705-COP8SAC720Q3 | COP8SAC720Q3-ND | 685-COP8SAC720Q3 | COP8SAC720Q3 | COP8SAC720Q3 | COP8SAC720Q3 |
| Product Name | Embedded - Embedded - Microcontrollers - COP8SAC720Q3 | Microcontrollers | 8-bit 10MHz DIP Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 4 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM Type | EEPROM; EPROM, UV | EPROM | EPROM, UV | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |