Texas Instruments High-Performance Analog 8-bit 10MHz DIP Embedded Microcontroller MCU COP8SAA720N9

Description
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAA720N9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA720N9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAA720N9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA720N9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 10MHz DIP Embedded Microcontroller MCU
685-COP8SAA720N9
8-bit 10MHz DIP Embedded Microcontroller MCU 685-COP8SAA720N9
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAA720N9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA720N9 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP20, DIP-20 Product overview: COP8SAA720N9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA720N9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SAA720N9 - 202697-COP8SAA720N9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAA720N9
202697-COP8SAA720N9
Embedded - Embedded - Microcontrollers - COP8SAA720N9 202697-COP8SAA720N9
Manufacturer: Texas Instruments Win Source Part Number: 202697-COP8SAA720N9 Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 16 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-DIP Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202697-COP8SAA720N9
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 16
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-DIP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - COP8SAA720N9-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAA720N9-ND
Microcontrollers COP8SAA720N9-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 20-PDIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAA720N9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAA720N9
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAA720N9
IC MCU 8BIT 1KB OTP 20DIP

IC MCU 8BIT 1KB OTP 20DIP

Supplier's Site
Microcontrollers - COP8SAA720N9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAA720N9
Microcontrollers COP8SAA720N9
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 20-PDIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 20-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - COP8SAA720N9 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAA720N9
Embedded - Microcontrollers COP8SAA720N9
IC MCU 8BIT 1KB OTP 20DIP

IC MCU 8BIT 1KB OTP 20DIP

Supplier's Site Datasheet
IC MCU 8BIT 1KB OTP 20DIP - 815-COP8SAA720N9 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1KB OTP 20DIP
815-COP8SAA720N9
IC MCU 8BIT 1KB OTP 20DIP 815-COP8SAA720N9
IC MCU 8BIT 1KB OTP 20DIP

IC MCU 8BIT 1KB OTP 20DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-COP8SAA720N9 202697-COP8SAA720N9 COP8SAA720N9-ND COP8SAA720N9 COP8SAA720N9 COP8SAA720N9 815-COP8SAA720N9
Product Name 8-bit 10MHz DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SAA720N9 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 1KB OTP 20DIP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.0640 KB 1 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
Serial Interface SPI SPI SPI; SPI
Package Type Other; DIP CDIP; Other; 20-DIP CDIP; Other; "20-DIP (0.300"", 7.62mm)" CDIP; Other; 20-DIP (0.300\", 7.62mm) CDIP; Other; 20-DIP (0.300\", 7.62mm) CDIP; Other; 20-DIP (0.300, 7.62mm)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details