Texas Instruments High-Performance Analog Microcontrollers AM2432BSDGHIALVR

Description
IC MCU 32BIT 256KB TCM 441FCBGA
Request a Quote
Description
IC MCU 32BIT 256KB TCM 441FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM2432BSDGHIALVR is a microcontroller from Quarktwin Technology Ltd. featuring a tri-core architecture that includes dual-core Arm Cortex-R5F processors operating at up to 800 MHz and a single-core Arm Cortex-M4F processor running at up to 400 MHz. It offers a total of 256KB of tightly coupled memory (TCM) and up to 2MB of on-chip RAM with error correction code (ECC) support. The device supports various memory types, including LPDDR4 and DDR4, with a 16-bit data bus capable of speeds up to 1600 MT/s. This microcontroller is equipped with extensive connectivity options, including dual Gigabit Ethernet ports, PCI-Express Gen2, and USB 3.1, along with multiple UART, I2C, and SPI interfaces. It also features advanced industrial communication subsystems, supporting protocols such as Profinet and EtherCAT. The AM2432BSDGHIALVR is designed for functional safety applications, targeting compliance with IEC 61508 standards, and includes built-in safety features such as ECC on critical memories and runtime diagnostics. The device is packaged in a 441-pin FCBGA format and operates within a temperature range of -40 to 125 degrees Celsius, making it suitable for industrial applications such as programmable logic controllers, motor drives, and remote I/O systems.

Datasheet Summary
Powered by GS/AI

The AM2432BSDGHIALVR is a microcontroller from Quarktwin Technology Ltd. featuring a tri-core architecture that includes dual-core Arm Cortex-R5F processors operating at up to 800 MHz and a single-core Arm Cortex-M4F processor running at up to 400 MHz. It offers a total of 256KB of tightly coupled memory (TCM) and up to 2MB of on-chip RAM with error correction code (ECC) support. The device supports various memory types, including LPDDR4 and DDR4, with a 16-bit data bus capable of speeds up to 1600 MT/s. This microcontroller is equipped with extensive connectivity options, including dual Gigabit Ethernet ports, PCI-Express Gen2, and USB 3.1, along with multiple UART, I2C, and SPI interfaces. It also features advanced industrial communication subsystems, supporting protocols such as Profinet and EtherCAT. The AM2432BSDGHIALVR is designed for functional safety applications, targeting compliance with IEC 61508 standards, and includes built-in safety features such as ECC on critical memories and runtime diagnostics. The device is packaged in a 441-pin FCBGA format and operates within a temperature range of -40 to 125 degrees Celsius, making it suitable for industrial applications such as programmable logic controllers, motor drives, and remote I/O systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-AM2432BSDGHIALVRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 256KB TCM 441FCBGA

IC MCU 32BIT 256KB TCM 441FCBGA

Buy Now Datasheet
Microcontrollers - 296-AM2432BSDGHIALVRTR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 256KB TCM 441FCBGA

IC MCU 32BIT 256KB TCM 441FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AM2432BSDGHIALVR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AM2432BSDGHIALVR
Integrated Circuits (ICs) - Embedded - Microcontrollers AM2432BSDGHIALVR
IC MCU 32BIT 256KB TCM 441FCBGA

IC MCU 32BIT 256KB TCM 441FCBGA

Supplier's Site
Microcontrollers - AM2432BSDGHIALVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AM2432BSDGHIALVR
Microcontrollers AM2432BSDGHIALVR
ARM® Cortex®-M4F, ARM® Cortex®-R5F Sitara™ Microcontroller IC 32-Bit Tri-Core 400MHz, 800MHz 256KB (256K x 8) Tightly Coupled Memory (TCM) 441-FCBGA (17.2x17.2)

ARM® Cortex®-M4F, ARM® Cortex®-R5F Sitara™ Microcontroller IC 32-Bit Tri-Core 400MHz, 800MHz 256KB (256K x 8) Tightly Coupled Memory (TCM) 441-FCBGA (17.2x17.2)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-AM2432BSDGHIALVRCT-ND AM2432BSDGHIALVR AM2432BSDGHIALVR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core
Bits Other; A/D 8x12b
RAM 256 KB 256 KB 256 KB
ROM 256 KB
Supply Voltage 1.71 to 3.46 volts 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - C165LFHABXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details