Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162732-COP8SDR9HVA8
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
COPS Microcontroller, 8-Bit, FLASH, COP800 CPU, 2MHz, PQCC44
8-BIT, FLASH, 2MHz, MICROCONTROLLER, PQCC44, PLASTIC, LCC-44 Product overview: COP8SDR9HVA8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SDR9HVA8 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 44PLCC
IC MCU 8BIT 32KB FLASH 44PLCC
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.59x16.59)
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1162732-COP8SDR9HVA8 | COP8SDR9HVA8 | 685-COP8SDR9HVA8 | COP8SDR9HVA8 | COP8SDR9HVA8 | COP8SDR9HVA8 | COP8SDR9HVA8 |
| Product Name | Embedded - Embedded - Microcontrollers - COP8SDR9HVA8 | 8-bit 2MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active | Removed; Obsolete | |||
| ROM Type | Flash | Flash; FLASH | |||||
| Package Type | Other; LDCC44 | Other; PLCC | LCCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB |