Manufacturer: Texas Instruments
Win Source Part Number: 050419-COP8SAA720M9
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 16
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
MIcrocontroller, 8-Bit, COP8 CPU, OTPROM, CMOS, PDSO20
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 20-SOIC
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO20, SOIC-20 Product overview: COP8SAA720M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA720M9 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1KB OTP 20SOIC
IC MCU 8BIT 1KB OTP 20SOIC
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 20-SOIC
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 20-SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 050419-COP8SAA720M9 | COP8SAA720M9 | COP8SAA720M9-ND | 685-COP8SAA720M9 | COP8SAA720M9 | COP8SAA720M9 | COP8SAA720M9 |
| Product Name | Embedded - Embedded - Microcontrollers - COP8SAA720M9 | Microcontrollers | 8-bit 10MHz SOIC Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 1 KB | 0.0640 KB | 64 KB | 0.0640 KB | |||
| ROM Type | OTP; OTP | OTP | OTP | OTP; OTP |