COPS Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, PDSO48
IC MCU 8BIT 32KB FLASH 48TSSOP
IC MCU 8BIT 32KB FLASH 48TSSOP
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8SDR9IMT8 | COP8SDR9IMT8 | COP8SDR9IMT8 | COP8SDR9IMT8 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP48 | SOP; Other; 48-TFSOP (0.240\", 6.10mm Width) | SOP; Other; 48-TFSOP (0.240\", 6.10mm Width) | |
| Clock Speed | 20 MHz | 20 MHz |