COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162708-COP8CBE9IMT9
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 48TSSOP Product overview: COP8CBE9IMT9 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CBE9IMT9 can be used for catalog matching and distributor lookup.
COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP
COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP
IC MCU 8BIT 8KB FLASH 48TSSOP
IC MCU 8BIT 8KB FLASH 48TSSOP
IC MCU 8BIT 8KB FLASH 48TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8CBE9IMT9-ND | 1162708-COP8CBE9IMT9 | 685-COP8CBE9IMT9 | COP8CBE9IMT9 | COP8CBE9IMT9 | COP8CBE9IMT9 | COP8CBE9IMT9 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - COP8CBE9IMT9 | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 6.67 MHz | 6.67 MHz | 6.67 MHz | 6.67 MHz | |||
| Bits | Other; A/D 16x10b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 8 KB |