Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162737-COP8SGE740N8
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 40-DIP
8-BIT, OTPROM, 15MHz, MICROCONTROLLER, PDIP40, DIP-40 Product overview: COP8SGE740N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 15MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGE740N8 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB OTP 40DIP
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 40-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1162737-COP8SGE740N8 | COP8SGE740N8-ND | 685-COP8SGE740N8 | COP8SGE740N8 | COP8SGE740N8 |
| Product Name | Embedded - Embedded - Microcontrollers - COP8SGE740N8 | Microcontrollers | 8-bit 15MHz DIP Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 15 MHz | 15 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 8 KB | ||||
| ROM Type | OTP |