Texas Instruments High-Performance Analog Microcontrollers COP8SGR744V8

Description
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8SGR744V8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SGR744V8-ND
Microcontrollers COP8SGR744V8-ND
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 44-PLCC (16.58x16.58)

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 44-PLCC (16.58x16.58)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - COP8SGR744V8 - 1162744-COP8SGR744V8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SGR744V8
1162744-COP8SGR744V8
Embedded - Embedded - Microcontrollers - COP8SGR744V8 1162744-COP8SGR744V8
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162744-COP8SGR744V8 Family Name: COP8SGR7 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): P87C51RC+4A; TS80C54X2yyy-LUBR; P89C61X2BA; AT89LV51-16JI; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162744-COP8SGR744V8
Family Name: COP8SGR7
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): P87C51RC+4A; TS80C54X2yyy-LUBR; P89C61X2BA; AT89LV51-16JI;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 15MHz 32KB 5.5V Embedded Microcontroller MCU
685-COP8SGR744V8
8-bit 15MHz 32KB 5.5V Embedded Microcontroller MCU 685-COP8SGR744V8
8-Bit MCU, 15MHz, 32KB EPROM, PLCC, 40 I/O, 5.5V Product overview: COP8SGR744V8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15MHz, 32KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 15MHz, 32KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGR744V8 can be used for catalog matching and distributor lookup.

8-Bit MCU, 15MHz, 32KB EPROM, PLCC, 40 I/O, 5.5V Product overview: COP8SGR744V8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15MHz, 32KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 15MHz, 32KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGR744V8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - COP8SGR744V8 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
COP8SGR744V8
Microcontrollers COP8SGR744V8
IC MCU 8BIT 32KB OTP 44PLCC

IC MCU 8BIT 32KB OTP 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - COP8SGR744V8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SGR744V8
Embedded - Microcontrollers COP8SGR744V8
IC MCU 8BIT 32KB OTP 44PLCC

IC MCU 8BIT 32KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - COP8SGR744V8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SGR744V8
Microcontrollers COP8SGR744V8
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 44-PLCC (16.58x16.58)

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SGR744V8-ND 1162744-COP8SGR744V8 685-COP8SGR744V8 COP8SGR744V8 COP8SGR744V8 COP8SGR744V8
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - COP8SGR744V8 8-bit 15MHz 32KB 5.5V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 15 MHz 15 MHz 15 MHz
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 32 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C165LF3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers