Texas Instruments High-Performance Analog Microcontrollers COP8CBE9IMT9/NOPB

Description
COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP
Request a Quote Datasheet
Description
COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8CBE9IMT9/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8CBE9IMT9/NOPB-ND
Microcontrollers COP8CBE9IMT9/NOPB-ND
COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8KB 3.33MHz TSSOP Embedded Microcontroller MCU
685-COP8CBE9IMT9/NOPB
8-bit 8KB 3.33MHz TSSOP Embedded Microcontroller MCU 685-COP8CBE9IMT9/NOPB
8-Bit CMOS MCU, 8KB Flash, 256B RAM, 39 I/O, 3.33MHz, TSSOP Product overview: COP8CBE9IMT9/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.33MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.33MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CBE9IMT9/NOP B can be used for catalog matching and distributor lookup.

8-Bit CMOS MCU, 8KB Flash, 256B RAM, 39 I/O, 3.33MHz, TSSOP Product overview: COP8CBE9IMT9/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.33MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.33MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CBE9IMT9/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8CBE9IMT9/NOPB - 1029898-COP8CBE9IMT9/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8CBE9IMT9/NOPB
1029898-COP8CBE9IMT9/NOPB
Embedded - Embedded - Microcontrollers - COP8CBE9IMT9/NOPB 1029898-COP8CBE9IMT9/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1029898-COP8CBE9IMT9 /NOPB Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 39 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSSOP Speed(Frequency): 6.67MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1029898-COP8CBE9IMT9/NOPB
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 39
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSSOP
Speed(Frequency): 6.67MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - COP8CBE9IMT9/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, PDSO48

Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, PDSO48

Supplier's Site Datasheet
IC MCU 8BIT 8KB FLASH 48TSSOP - 815-COP8CBE9IMT9/NOPB - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 48TSSOP
815-COP8CBE9IMT9/NOPB
IC MCU 8BIT 8KB FLASH 48TSSOP 815-COP8CBE9IMT9/NOPB
IC MCU 8BIT 8KB FLASH 48TSSOP

IC MCU 8BIT 8KB FLASH 48TSSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8CBE9IMT9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8CBE9IMT9/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8CBE9IMT9/NOPB
IC MCU 8BIT 8KB FLASH 48TSSOP

IC MCU 8BIT 8KB FLASH 48TSSOP

Supplier's Site
Microcontrollers - COP8CBE9IMT9/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CBE9IMT9/NOPB
Microcontrollers COP8CBE9IMT9/NOPB
COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Microcontrollers - COP8CBE9IMT9/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CBE9IMT9/NOPB
Microcontrollers COP8CBE9IMT9/NOPB
COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 6.67MHz 8KB (8K x 8) FLASH 48-TSSOP

Buy Now
Microcontrollers - COP8CBE9IMT9/NOPB - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
COP8CBE9IMT9/NOPB
Microcontrollers COP8CBE9IMT9/NOPB
IC MCU 8BIT 8KB FLASH 48TSSOP

IC MCU 8BIT 8KB FLASH 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8CBE9IMT9/NOPB-ND 685-COP8CBE9IMT9/NOPB 1029898-COP8CBE9IMT9/NOPB COP8CBE9IMT9/NOPB 815-COP8CBE9IMT9/NOPB COP8CBE9IMT9/NOPB COP8CBE9IMT9/NOPB COP8CBE9IMT9/NOPB COP8CBE9IMT9/NOPB
Product Name Microcontrollers 8-bit 8KB 3.33MHz TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8CBE9IMT9/NOPB IC MCU 8BIT 8KB FLASH 48TSSOP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 6.67 MHz 6.67 MHz 6.67 MHz 6.67 MHz 6.67 MHz 6.67 MHz
Bits Other; A/D 16x10b
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details