Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - COP8SGR728N8 COP8SGR728N8

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162742-COP8SGR728N8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162742-COP8SGR728N8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - COP8SGR728N8 - 1162742-COP8SGR728N8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SGR728N8
1162742-COP8SGR728N8
Embedded - Embedded - Microcontrollers - COP8SGR728N8 1162742-COP8SGR728N8
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162742-COP8SGR728N8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162742-COP8SGR728N8
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - COP8SGR728N8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SGR728N8-ND
Microcontrollers COP8SGR728N8-ND
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-PDIP

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit Through-Hole 15MHz 32KB Embedded Microcontroller MCU
685-COP8SGR728N8
8-bit Through-Hole 15MHz 32KB Embedded Microcontroller MCU 685-COP8SGR728N8
8-Bit MCU, 15MHz, 32KB EPROM, DIP-28, Through Hole Product overview: COP8SGR728N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 15MHz, 32KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 15MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGR728N8 can be used for catalog matching and distributor lookup.

8-Bit MCU, 15MHz, 32KB EPROM, DIP-28, Through Hole Product overview: COP8SGR728N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 15MHz, 32KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 15MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGR728N8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - COP8SGR728N8 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 15MHz, CMOS, PDIP28

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 15MHz, CMOS, PDIP28

Supplier's Site Datasheet
Embedded - Microcontrollers - COP8SGR728N8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SGR728N8
Embedded - Microcontrollers COP8SGR728N8
IC MCU 8BIT 32KB OTP 28DIP

IC MCU 8BIT 32KB OTP 28DIP

Supplier's Site Datasheet
Microcontrollers - COP8SGR728N8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SGR728N8
Microcontrollers COP8SGR728N8
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-PDIP

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-PDIP

Buy Now Datasheet
Microcontrollers - COP8SGR728N8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SGR728N8
Microcontrollers COP8SGR728N8
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-PDIP

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1162742-COP8SGR728N8 COP8SGR728N8-ND 685-COP8SGR728N8 COP8SGR728N8 COP8SGR728N8 COP8SGR728N8 COP8SGR728N8
Product Name Embedded - Embedded - Microcontrollers - COP8SGR728N8 Microcontrollers 8-bit Through-Hole 15MHz 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 15 MHz 15 MHz 15 MHz
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 32 KB
ROM Type OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8008AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details