COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-DIP
Win Source Part Number: 1378171-COP8SAA716N8
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: COP8™ 8SA
Package: Tube
Product Status: Obsolete
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Base Product Number: COP8SAA7
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 10MHz
Number of I/O: 12
Core Processor: COP8
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI)
Peripherals: POR, PWM, WDT
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
RAM Size: 64 x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Oscillator Type: Internal
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP16, DIP-16 Product overview: COP8SAA716N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA716N8 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1KB OTP 16DIP
IC MCU 8BIT 1KB OTP 16DIP
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8SAA716N8-ND | 1378171-COP8SAA716N8 | 685-COP8SAA716N8 | COP8SAA716N8 | COP8SAA716N8 | COP8SAA716N8 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 10MHz DIP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.0640 KB | 1 KB | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM | 1 KB | |||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |