16-bit Microcontrollers - MCU 25 MHz MCU with Integrated USB Phy, 32KB Flash, 8KB RAM, 12Bit/10 Channel ADC, 32BIT HW Multiplier 64-VQFN -40 to 85
IC MCU 16BIT 32KB FLASH 64VQFN
CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
IC MCU 16BIT 32KB FLASH 64VQFN
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ASP00886IRGCT | ASP00886IRGCT | ASP00886IRGCT | ASP00886IRGCT |
| Product Name | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 10 KB | 10 KB | ||
| ROM Type | Flash; FLASH |