Texas Instruments High-Performance Analog 8-bit 8KB 15MHz Embedded Microcontroller MCU COP8SGE728N8/NOPB

Description
8-Bit MCU, 8KB EPROM, 15MHz, USART, 28-PDIP Product overview: COP8SGE728N8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 15MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 15MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGE728N8/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8KB EPROM, 15MHz, USART, 28-PDIP Product overview: COP8SGE728N8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 15MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 15MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGE728N8/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8KB 15MHz Embedded Microcontroller MCU
685-COP8SGE728N8/NOPB
8-bit 8KB 15MHz Embedded Microcontroller MCU 685-COP8SGE728N8/NOPB
8-Bit MCU, 8KB EPROM, 15MHz, USART, 28-PDIP Product overview: COP8SGE728N8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 15MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 15MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGE728N8/NOP B can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB EPROM, 15MHz, USART, 28-PDIP Product overview: COP8SGE728N8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 15MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 15MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGE728N8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SGE728N8/NOPB - 1029919-COP8SGE728N8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SGE728N8/NOPB
1029919-COP8SGE728N8/NOPB
Embedded - Embedded - Microcontrollers - COP8SGE728N8/NOPB 1029919-COP8SGE728N8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1029919-COP8SGE728N8 /NOPB Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PDIP Speed(Frequency): 15MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1029919-COP8SGE728N8/NOPB
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Speed(Frequency): 15MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - COP8SGE728N8/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 15MHz, CMOS, PDIP28

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 15MHz, CMOS, PDIP28

Supplier's Site Datasheet
 - COP8SGE728N8/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 15MHz, CMOS, PDIP28

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 15MHz, CMOS, PDIP28

Supplier's Site Datasheet
Microcontrollers - COP8SGE728N8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SGE728N8/NOPB-ND
Microcontrollers COP8SGE728N8/NOPB-ND
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-PDIP

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-PDIP

Buy Now Datasheet
Microcontrollers - COP8SGE728N8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SGE728N8/NOPB
Microcontrollers COP8SGE728N8/NOPB
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-PDIP

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-PDIP

Buy Now
Microcontrollers - COP8SGE728N8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SGE728N8/NOPB
Microcontrollers COP8SGE728N8/NOPB
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-PDIP

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-PDIP

Buy Now Datasheet
IC MCU 8BIT 8KB OTP 28DIP - 815-COP8SGE728N8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB OTP 28DIP
815-COP8SGE728N8/NOPB
IC MCU 8BIT 8KB OTP 28DIP 815-COP8SGE728N8/NOPB
IC MCU 8BIT 8KB OTP 28DIP

IC MCU 8BIT 8KB OTP 28DIP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SGE728N8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SGE728N8/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SGE728N8/NOPB
IC MCU 8BIT 8KB OTP 28DIP

IC MCU 8BIT 8KB OTP 28DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-COP8SGE728N8/NOPB 1029919-COP8SGE728N8/NOPB COP8SGE728N8/NOPB COP8SGE728N8/NOPB-ND COP8SGE728N8/NOPB COP8SGE728N8/NOPB 815-COP8SGE728N8/NOPB COP8SGE728N8/NOPB
Product Name 8-bit 8KB 15MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SGE728N8/NOPB Microcontrollers Microcontrollers Microcontrollers IC MCU 8BIT 8KB OTP 28DIP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 5.5 to 2.7 volts
Serial Interface USART, SPI, UART SPI; UART; USART SPI; UART; USART; SPI, UART, USART
Package Type Other; PDIP CDIP; Other; 28-PDIP CDIP; Other; DIP28 CDIP; Other; "28-DIP (0.600"", 15.24mm)" CDIP; Other; 28-DIP (0.600\", 15.24mm) CDIP; Other; 28-DIP (0.600\", 15.24mm) CDIP; Other; 28-DIP (0.600, 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details