Texas Instruments High-Performance Analog Microcontrollers COP8SAC744V9

Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8SAC744V9-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAC744V9-ND
Microcontrollers COP8SAC744V9-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 44-PLCC (16.58x16.58)

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 44-PLCC (16.58x16.58)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - COP8SAC744V9 - 108121-COP8SAC744V9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAC744V9
108121-COP8SAC744V9
Embedded - Embedded - Microcontrollers - COP8SAC744V9 108121-COP8SAC744V9
Manufacturer: Texas Instruments Win Source Part Number: 108121-COP8SAC744V9 Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 40 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.58x16.58) Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108121-COP8SAC744V9
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 40
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.58x16.58)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 10MHz Embedded Microcontroller MCU
685-COP8SAC744V9
8-bit 10MHz Embedded Microcontroller MCU 685-COP8SAC744V9
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PQCC44, PLASTIC, LCC-44 Product overview: COP8SAC744V9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC744V9 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PQCC44, PLASTIC, LCC-44 Product overview: COP8SAC744V9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC744V9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC744V9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAC744V9
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAC744V9
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site
Microcontrollers - COP8SAC744V9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC744V9
Microcontrollers COP8SAC744V9
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 44-PLCC (16.58x16.58)

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 44-PLCC (16.58x16.58)

Buy Now Datasheet
Embedded - Microcontrollers - COP8SAC744V9 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAC744V9
Embedded - Microcontrollers COP8SAC744V9
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAC744V9-ND 108121-COP8SAC744V9 685-COP8SAC744V9 COP8SAC744V9 COP8SAC744V9 COP8SAC744V9
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - COP8SAC744V9 8-bit 10MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 4 KB 0.1280 KB 128 KB 0.1280 KB
ROM 4 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - C167CRLMHAFXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers