Texas Instruments High-Performance Analog Microcontrollers COP8SAC728N9

Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP
Request a Quote Datasheet
Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8SAC728N9-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAC728N9-ND
Microcontrollers COP8SAC728N9-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 10MHz DIP Embedded Microcontroller MCU
685-COP8SAC728N9
8-bit 10MHz DIP Embedded Microcontroller MCU 685-COP8SAC728N9
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP28, DIP-28 Product overview: COP8SAC728N9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC728N9 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDIP28, DIP-28 Product overview: COP8SAC728N9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC728N9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SAC728N9 - 050424-COP8SAC728N9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAC728N9
050424-COP8SAC728N9
Embedded - Embedded - Microcontrollers - COP8SAC728N9 050424-COP8SAC728N9
Manufacturer: Texas Instruments Win Source Part Number: 050424-COP8SAC728N9 Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 13

Manufacturer: Texas Instruments
Win Source Part Number: 050424-COP8SAC728N9
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 13

Buy Now Datasheet
Embedded - Microcontrollers - COP8SAC728N9 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAC728N9
Embedded - Microcontrollers COP8SAC728N9
IC MCU 8BIT 4KB OTP 28DIP

IC MCU 8BIT 4KB OTP 28DIP

Supplier's Site Datasheet
Microcontrollers - COP8SAC728N9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC728N9
Microcontrollers COP8SAC728N9
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAC728N9-ND 685-COP8SAC728N9 050424-COP8SAC728N9 COP8SAC728N9 COP8SAC728N9
Product Name Microcontrollers 8-bit 10MHz DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SAC728N9 Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 0.1280 KB 4 KB 0.1280 KB
ROM 4 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7675AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers