Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162731-COP8SCR9HVA8
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
8-Bit MCU, 32KB Flash, 10MHz, 37 I/O, SPI, UART, 44PLCC Product overview: COP8SCR9HVA8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 10MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SCR9HVA8 can be used for catalog matching and distributor lookup.
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)
IC MCU 8BIT 32KB FLASH 44PLCC
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)
IC MCU 8BIT 32KB FLASH 44PLCC
IC MCU 8BIT 32KB FLASH 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1162731-COP8SCR9HVA8 | 685-COP8SCR9HVA8 | COP8SCR9HVA8-ND | 815-COP8SCR9HVA8 | COP8SCR9HVA8 | COP8SCR9HVA8 | COP8SCR9HVA8 |
| Product Name | Embedded - Embedded - Microcontrollers - COP8SCR9HVA8 | 8-bit 32KB 10MHz Embedded Microcontroller MCU | Microcontrollers | IC MCU 8BIT 32KB FLASH 44PLCC | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 4.5 volts | 5.5 volts | |||
| Serial Interface | SPI, USART, UART | SPI; UART; USART | SPI; UART; USART; SPI, UART, USART | ||||
| Package Type | Other; PLCC | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | LCCC; Other; 44-LCC (J-Lead) |