8-Bit MCU, 20MHz, 32KB FLASH, SPI, UART, TSSOP-48 Product overview: COP8CCR9IMT8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCR9IMT8 can be used for catalog matching and distributor lookup.
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162714-COP8CCR9IMT8
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP
IC MCU 8BIT 32KB FLASH 48TSSOP
IC MCU 8BIT 32KB FLASH 48TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-COP8CCR9IMT8 | COP8CCR9IMT8-ND | 1162714-COP8CCR9IMT8 | COP8CCR9IMT8 | COP8CCR9IMT8 | COP8CCR9IMT8 |
| Product Name | 8-bit 20MHz 32KB TSSOP Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - COP8CCR9IMT8 | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Serial Interface | SPI, USART, UART | SPI; UART; USART | ||||
| Package Type | Other; TSSOP | Other; "48-TFSOP (0.240"", 6.10mm Width)" | SOP; Other; 48-TFSOP (0.240\", 6.10mm Width) | SOP; Other; 48-TFSOP (0.240\", 6.10mm Width) |