Texas Instruments High-Performance Analog 8-bit 8BIT 32KB Embedded Microcontroller MCU COP8SCR9LVA8

Description
IC MCU 8BIT 32KB FLASH 68PLCC Product overview: COP8SCR9LVA8 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SCR9LVA8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB FLASH 68PLCC Product overview: COP8SCR9LVA8 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SCR9LVA8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COP8SCR9LVA8 is an 8-bit CMOS Flash-based microcontroller featuring 32KB of Flash memory and 1KB of RAM. It operates within a voltage range of 4.17V to 4.5V and is designed for applications requiring a robust, in-system reprogrammable controller. The device includes advanced features such as Virtual EEPROM, high-speed timers, and a USART with an on-chip baud generator. It supports dual clock operation and offers multiple power-saving modes, making it suitable for low-power applications. The microcontroller is available in various package types, including 44 LLP, 44/68 PLCC, and 48/56 TSSOP, and is rated for operation in temperatures ranging from -40°C to +125°C. The inclusion of a brown-out reset feature enhances reliability in power-sensitive applications.

Datasheet Summary
Powered by GS/AI

The COP8SCR9LVA8 is an 8-bit CMOS Flash-based microcontroller featuring 32KB of Flash memory and 1KB of RAM. It operates within a voltage range of 4.17V to 4.5V and is designed for applications requiring a robust, in-system reprogrammable controller. The device includes advanced features such as Virtual EEPROM, high-speed timers, and a USART with an on-chip baud generator. It supports dual clock operation and offers multiple power-saving modes, making it suitable for low-power applications. The microcontroller is available in various package types, including 44 LLP, 44/68 PLCC, and 48/56 TSSOP, and is rated for operation in temperatures ranging from -40°C to +125°C. The inclusion of a brown-out reset feature enhances reliability in power-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-COP8SCR9LVA8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-COP8SCR9LVA8
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-COP8SCR9LVA8
IC MCU 8BIT 32KB FLASH 68PLCC Product overview: COP8SCR9LVA8 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SCR9LVA8 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 68PLCC Product overview: COP8SCR9LVA8 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SCR9LVA8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - COP8SCR9LVA8 - Rochester Electronics
Newburyport, MA, United States
COPS Microcontroller, 8-Bit, FLASH, COP800 CPU, 2MHz, PQCC68

COPS Microcontroller, 8-Bit, FLASH, COP800 CPU, 2MHz, PQCC68

Supplier's Site Datasheet
Microcontrollers - COP8SCR9LVA8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SCR9LVA8-ND
Microcontrollers COP8SCR9LVA8-ND
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SCR9LVA8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SCR9LVA8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SCR9LVA8
IC MCU 8BIT 32KB FLASH 68PLCC

IC MCU 8BIT 32KB FLASH 68PLCC

Supplier's Site
Embedded - Microcontrollers - COP8SCR9LVA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SCR9LVA8
Embedded - Microcontrollers COP8SCR9LVA8
IC MCU 8BIT 32KB FLASH 68PLCC

IC MCU 8BIT 32KB FLASH 68PLCC

Supplier's Site Datasheet
IC MCU 8BIT 32KB FLASH 68PLCC - 815-COP8SCR9LVA8 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 68PLCC
815-COP8SCR9LVA8
IC MCU 8BIT 32KB FLASH 68PLCC 815-COP8SCR9LVA8
IC MCU 8BIT 32KB FLASH 68PLCC

IC MCU 8BIT 32KB FLASH 68PLCC

Supplier's Site
Microcontrollers - COP8SCR9LVA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SCR9LVA8
Microcontrollers COP8SCR9LVA8
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

Buy Now Datasheet
Microcontrollers - COP8SCR9LVA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SCR9LVA8
Microcontrollers COP8SCR9LVA8
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-COP8SCR9LVA8 COP8SCR9LVA8 COP8SCR9LVA8-ND COP8SCR9LVA8 COP8SCR9LVA8 815-COP8SCR9LVA8 COP8SCR9LVA8 COP8SCR9LVA8
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 32KB FLASH 68PLCC Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 4.5 volts
Package Type Other; Bulk Other; LDCC68 Other; 68-LCC (J-Lead) LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details