COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 40-DIP
8-Bit MCU, 15MHz, 32KB OTP, SPI/UART, DIP-40 Product overview: COP8SGR740N8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15MHz, 32KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 15MHz, 32KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGR740N8 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378172-COP8SGR740N8
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: COP8™ 8SG
Package: Tube
Product Status: Obsolete
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-DIP
Base Product Number: COP8SGR7
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 15MHz
Number of I/O: 36
Core Processor: COP8
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Oscillator Type: Internal
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 40-DIP
IC MCU 8BIT 32KB OTP 40DIP
IC MCU 8BIT 32KB OTP 40DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8SGR740N8-ND | 685-COP8SGR740N8 | 1378172-COP8SGR740N8 | COP8SGR740N8 | COP8SGR740N8 | COP8SGR740N8 |
| Product Name | Microcontrollers | 8-bit 15MHz 32KB DIP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 15 MHz | 15 MHz | 15 MHz | 15 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 32 KB | 0.5120 KB | 512 KB | |
| ROM | 32 KB | |||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |