Texas Instruments High-Performance Analog Microcontrollers COP8SAC728N8/NOPB

Description
MIcrocontroller, 8-Bit, COP8 CPU, CMOS, 4KB OTP 28DIP
Request a Quote Datasheet
Description
MIcrocontroller, 8-Bit, COP8 CPU, CMOS, 4KB OTP 28DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - COP8SAC728N8/NOPB - Rochester Electronics
Newburyport, MA, United States
MIcrocontroller, 8-Bit, COP8 CPU, CMOS, 4KB OTP 28DIP

MIcrocontroller, 8-Bit, COP8 CPU, CMOS, 4KB OTP 28DIP

Supplier's Site Datasheet
 - COP8SAC728N8/NOPB - Rochester Electronics
Newburyport, MA, United States
MIcrocontroller, 8-Bit, COP8 CPU, CMOS, 4KB OTP 28DIP

MIcrocontroller, 8-Bit, COP8 CPU, CMOS, 4KB OTP 28DIP

Supplier's Site Datasheet
Microcontrollers - COP8SAC728N8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAC728N8/NOPB-ND
Microcontrollers COP8SAC728N8/NOPB-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 4KB 10MHz Embedded Microcontroller MCU
685-COP8SAC728N8/NOPB
8-bit 4KB 10MHz Embedded Microcontroller MCU 685-COP8SAC728N8/NOPB
8-Bit MCU, 4KB EPROM, 128B RAM, 10MHz, SPI, PDIP Product overview: COP8SAC728N8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 10MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC728N8/NOP B can be used for catalog matching and distributor lookup.

8-Bit MCU, 4KB EPROM, 128B RAM, 10MHz, SPI, PDIP Product overview: COP8SAC728N8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 10MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC728N8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SAC728N8/NOPB - 013246-COP8SAC728N8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAC728N8/NOPB
013246-COP8SAC728N8/NOPB
Embedded - Embedded - Microcontrollers - COP8SAC728N8/NOPB 013246-COP8SAC728N8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 013246-COP8SAC728N8/ NOPB Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PDIP Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 13

Manufacturer: Texas Instruments
Win Source Part Number: 013246-COP8SAC728N8/NOPB
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 13

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC728N8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAC728N8/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAC728N8/NOPB
IC MCU 8BIT 4KB OTP 28DIP

IC MCU 8BIT 4KB OTP 28DIP

Supplier's Site
Microcontrollers - COP8SAC728N8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC728N8/NOPB
Microcontrollers COP8SAC728N8/NOPB
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

Buy Now
Microcontrollers - COP8SAC728N8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC728N8/NOPB
Microcontrollers COP8SAC728N8/NOPB
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAC728N8/NOPB COP8SAC728N8/NOPB-ND 685-COP8SAC728N8/NOPB 013246-COP8SAC728N8/NOPB COP8SAC728N8/NOPB COP8SAC728N8/NOPB COP8SAC728N8/NOPB
Product Name Microcontrollers 8-bit 4KB 10MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SAC728N8/NOPB Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Obsolete(EOL) Active Active Removed; Obsolete
ROM Type OTP OTP OTP; OTP
Package Type CDIP; Other; DIP28 CDIP; Other; "28-DIP (0.600"", 15.24mm)" Other; PDIP CDIP; Other; 28-PDIP CDIP; Other; 28-DIP (0.600\", 15.24mm) CDIP; Other; 28-DIP (0.600\", 15.24mm)
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers