IC CPU RISC CAN 128-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 771720-CP3CN17K38/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Core Processor: CR16C
Package: 48-VFLGA, CSP
Applications: Connectivity Processor
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 2.75 V
Interface: AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
Number of I/O: 23
Program Memory Type: FLASH (256 kB)
RAM Size: 10K x 8
Controller Series: CP3000
Family Name: CP3CN17
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-PLGA (7x7)
Introduction Date: January 09, 2003
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
RISC MICROPROCESSOR, 16-BIT, 24M Product overview: CP3CN17K38/NOPB from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3CN17K38/NOPB can be used for catalog matching and distributor lookup.
IC CPU RISC CAN 128-LQFP
RISC MICROPROCESSOR, 16-BIT, 24M
IC CPU RISC CAN 128-LQFP
RISC MICROPROCESSOR, 16-BIT, 24M
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CP3CN17K38/NOPB-ND | 771720-CP3CN17K38/NOPB | 769-CP3CN17K38/NOPB | CP3CN17K38/NOPB | CP3CN17K38/NOPB | CP3CN17K38/NOPB | CP3CN17K38/NOPB |
| Product Name | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - CP3CN17K38/NOPB | 16-bit Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 10 KB | 256 KB | 10 KB | 10 KB | 10 KB | 10 KB | |
| ROM Type | Flash | Flash; FLASH (256 kB) | |||||
| Supply Voltage | 2.25 to 2.75 volts | 2.25 to 2.75 volts | 2.25 to 2.75 volts | 2.25 to 2.75 volts | 2.75 to 2.25 volts | ||
| Serial Interface | CAN; SPI; UART; USART | CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART | AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART | CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART | CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART | ||
| Package Type | Other; 48-TFLGA, CSP | Other; Bulk | FLGA; Other; 48-TFLGA, CSP | FLGA; Other; 48-TFLGA, CSP |