Texas Instruments High-Performance Analog 8-bit 4KB 10MHz 5.5V Embedded Microcontroller MCU COP8SAC728M8

Description
8-Bit CMOS MCU, 4KB EPROM, 128B RAM, 10MHz, SOIC, 2.7-5.5V Product overview: COP8SAC728M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 10MHz, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 10MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC728M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit CMOS MCU, 4KB EPROM, 128B RAM, 10MHz, SOIC, 2.7-5.5V Product overview: COP8SAC728M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 10MHz, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 10MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC728M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 4KB 10MHz 5.5V Embedded Microcontroller MCU
685-COP8SAC728M8
8-bit 4KB 10MHz 5.5V Embedded Microcontroller MCU 685-COP8SAC728M8
8-Bit CMOS MCU, 4KB EPROM, 128B RAM, 10MHz, SOIC, 2.7-5.5V Product overview: COP8SAC728M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 10MHz, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 10MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC728M8 can be used for catalog matching and distributor lookup.

8-Bit CMOS MCU, 4KB EPROM, 128B RAM, 10MHz, SOIC, 2.7-5.5V Product overview: COP8SAC728M8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 10MHz, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 10MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC728M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - COP8SAC728M8 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 1MHz, PDSO28

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 1MHz, PDSO28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SAC728M8 - 1162724-COP8SAC728M8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAC728M8
1162724-COP8SAC728M8
Embedded - Embedded - Microcontrollers - COP8SAC728M8 1162724-COP8SAC728M8
Manufacturer: Texas Instruments Win Source Part Number: 1162724-COP8SAC728M8 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1162724-COP8SAC728M8
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - COP8SAC728M8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAC728M8-ND
Microcontrollers COP8SAC728M8-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-SOIC

Buy Now Datasheet
Microcontrollers - COP8SAC728M8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC728M8
Microcontrollers COP8SAC728M8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-SOIC

Buy Now Datasheet
Microcontrollers - COP8SAC728M8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC728M8
Microcontrollers COP8SAC728M8
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC728M8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAC728M8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAC728M8
IC MCU 8BIT 4KB OTP 28SOIC

IC MCU 8BIT 4KB OTP 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-COP8SAC728M8 COP8SAC728M8 1162724-COP8SAC728M8 COP8SAC728M8-ND COP8SAC728M8 COP8SAC728M8 COP8SAC728M8
Product Name 8-bit 4KB 10MHz 5.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SAC728M8 Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 3.3 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI SPI
Package Type Other; SOIC SOP; Other; SOP28 SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) Other; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - C167CSLMCABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers