Win Source Part Number: 1352683-F280021PTQR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, F28002x C2000™
Package: Tape & Reel
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: F280021
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 14
Core Processor: C28x
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 12K x 16
Voltage - Supply (Vcc/Vdd): 2.81V ~ 3.63V
Data Converters: A/D 14x12b; D/A 2x12b
Oscillator Type: Internal
IC MCU 32BIT 32KB FLASH 48LQFP Product overview: F280021PTQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280021PTQR can be used for catalog matching and distributor lookup.
C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1352683-F280021PTQR | 685-F280021PTQR | 296-F280021PTQRCT-ND | F280021PTQR | F280021PTQR | F280021PTQR | F280021PTQR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 32 KB | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.81 to 3.63 volts | 2.81 to 3.63 volts | 2.81 to 3.63 volts | 2.81 to 3.63 volts | 3.63 volts |