COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-WQFN (7x7)
IC 8-BIT, FLASH, 20 MHz, MICROCONTROLLER, QCC44, LLP-44, Microcontroller Product overview: COP8CBR9HLQ8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CBR9HLQ8 can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162709-COP8CBR9HLQ8
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 44WQFN
IC MCU 8BIT 32KB FLASH 44WQFN
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-WQFN (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8CBR9HLQ8TR-ND | 685-COP8CBR9HLQ8 | 1162709-COP8CBR9HLQ8 | COP8CBR9HLQ8 | COP8CBR9HLQ8 | COP8CBR9HLQ8 |
| Product Name | Microcontrollers | 8-bit 20 MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - COP8CBR9HLQ8 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 16x10b | |||||
| RAM | 1 KB | 1.02 KB | 1 KB | 1 KB | ||
| ROM | 32 KB |