Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26G18NEPX CP3BT26G18NEPX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1029942-CP3BT26G18NE PX Packaging: Reel - TR Core Processor: CR16C Applications: Connectivity Processor Mounting: SMD (SMT) Number of I/O: 54 Program Memory Type: FLASH (256 kB) Controller Series: CP3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Supply Voltage - Operating: 2.25 V to 2.75 V Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1029942-CP3BT26G18NE PX Packaging: Reel - TR Core Processor: CR16C Applications: Connectivity Processor Mounting: SMD (SMT) Number of I/O: 54 Program Memory Type: FLASH (256 kB) Controller Series: CP3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Supply Voltage - Operating: 2.25 V to 2.75 V Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26G18NEPX - 1029942-CP3BT26G18NEPX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26G18NEPX
1029942-CP3BT26G18NEPX
Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26G18NEPX 1029942-CP3BT26G18NEPX
Manufacturer: Texas Instruments Win Source Part Number: 1029942-CP3BT26G18NE PX Packaging: Reel - TR Core Processor: CR16C Applications: Connectivity Processor Mounting: SMD (SMT) Number of I/O: 54 Program Memory Type: FLASH (256 kB) Controller Series: CP3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Supply Voltage - Operating: 2.25 V to 2.75 V Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1029942-CP3BT26G18NEPX
Packaging: Reel - TR
Core Processor: CR16C
Applications: Connectivity Processor
Mounting: SMD (SMT)
Number of I/O: 54
Program Memory Type: FLASH (256 kB)
Controller Series: CP3000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x20)
Supply Voltage - Operating: 2.25 V to 2.75 V
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded Microcontroller MCU - 769-CP3BT26G18NEPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-CP3BT26G18NEPX
Embedded Microcontroller MCU 769-CP3BT26G18NEPX
IC CPU BLUETOOH CAN 128-LQFP Product overview: CP3BT26G18NEPX from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3BT26G18NEPX can be used for catalog matching and distributor lookup.

IC CPU BLUETOOH CAN 128-LQFP Product overview: CP3BT26G18NEPX from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3BT26G18NEPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - CP3BT26G18NEPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3BT26G18NEPX
Application Specific Microcontrollers CP3BT26G18NEPX
IC CPU BLUETOOH CAN 128-LQFP

IC CPU BLUETOOH CAN 128-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CP3BT26G18NEPX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3BT26G18NEPX
Embedded - Microcontrollers - Application Specific CP3BT26G18NEPX
IC CPU BLUETOOH CAN 128-LQFP

IC CPU BLUETOOH CAN 128-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1029942-CP3BT26G18NEPX 769-CP3BT26G18NEPX CP3BT26G18NEPX CP3BT26G18NEPX
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26G18NEPX Embedded Microcontroller MCU Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
RAM 256 KB 32 KB
ROM Type Flash; FLASH (256 kB)
Supply Voltage 2.25 to 2.75 volts 2.25 to 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C5042E24MCCKXUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers