Rochester Electronics Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 47
Product Name Notes
Adjustable Positive LDO Regulator, 0.6V Min, 5V Max, 0.665V Dropout, PSSO5
Fixed Positive LDO Regulator, 1.8V, 0.26V Dropout, PSSO5
Fixed Positive LDO Regulator, 1.8V, 0.38V Dropout, PSSO5
Fixed Positive LDO Regulator, 1.8V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 1.8V, 0.6V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 1.8V, 0.6V Dropout, PSFM5
Fixed Positive LDO Regulator, 1.8V, 0.85V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 1.8V, 0.85V Dropout, BIPolar, PDSO6
Fixed Positive LDO Regulator, 1.8V, 1.6V Dropout, PSSO2
Fixed Positive LDO Regulator, 1.8V, BIPolar, PDSO5
Fixed Positive LDO Regulator, 1.8V, BIPolar, PDSO8
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 2.5V, 0.38V Dropout
Fixed Positive LDO Regulator, 2.5V, 0.435V Dropout, PDSO5
Fixed Positive LDO Regulator, 2.5V, 0.575V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 2.5V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 2.5V, 0.65V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 2.5V, 0.6V Dropout, PSSO5
Fixed Positive LDO Regulator, 2.5V, 0.85V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 2.8V, 0.35V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 2.8V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 2.8V, 0.65V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 2.9V, 0.575V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 2.9V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 2V, 0.6V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 3.1V, 0.575V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 3.1V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 3.2V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 3.3V, 0.35V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 3.3V, 0.65V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 3V, 0.575V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 3V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 3V, 0.85V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 4V, 0.575V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 5.7V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 5V, 0.35V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 5V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 5V, 0.65V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, PSFM5
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, PSSO5
Fixed Positive LDO Regulator, 5V, 0.85V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 5V, 0.8V Dropout, PSSO2
Fixed Positive LDO Regulator, 6.1V, 0.575V Dropout, PDSO5
Fixed/Adjustable Positive LDO Regulator, 0.35V Dropout, BIPolar, PDSO8
Fixed/Adjustable Positive LDO Regulator, 1.23V Min, 16V Max, 0.35V Dropout, BIPolar, PDSO8
Fixed/Adjustable Positive LDO Regulator, 1.23V Min, 5V Max, 0.35V Dropout, BIPolar, PDSO8
LP2985 - Micropower 150-mA Low-Noise Ultra-Low-Dropout Regulator in a SOT-23 Package
LP2987 - Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator
LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38501-ADJ 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38503-ADJ 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
LP38511 800 mA Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag
LP38512 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag
LP38513 3A Fast Response Ultra Low Dropout Linear Regulator
LP3853 3A Fast Ultra Low Dropout Linear Regulator
LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators
LP3855-ADJ 1.5A Fast Response Ultra Low Dropout Linear Regulators
LP3856 3A Fast Ultra Low Dropout Linear Regulator
LP3856-ADJ 3A Fast Ultra Low Dropout Linear Regulator
LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors

<< Prev Next >>