Rochester Electronics Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Positive LDO Regulator, 1.216V Min, 5.1V Max, 0.55V Dropout | |
| Adjustable Positive LDO Regulator, 1.2V Min, 7V Max, 0.35V Dropout, CMOS, PDSO5 | |
| Adjustable Positive LDO Regulator, 1.2V Min, 7V Max, 0.35V Dropout, CMOS, PSSO5 | |
| Fixed Positive LDO Regulator, 0.8V, 0.45V Dropout, CMOS | |
| Fixed Positive LDO Regulator, 1.2V, 0.5V Dropout, CMOS, PSSO5 | |
| Fixed Positive LDO Regulator, 1.2V, CMOS | |
| Fixed Positive LDO Regulator, 1.5V, 1V Dropout, PSSO5 | |
| Fixed Positive LDO Regulator, 1.8V, 0.12V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 1.8V, 0.25V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 1.8V, 0.25V Dropout, CMOS, PDSO6 | |
| Fixed Positive LDO Regulator, 1.8V, 0.35V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 1.8V, 0.55V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 1.8V, 0.55V Dropout, PSSO5 | |
| Fixed Positive LDO Regulator, 1.8V, 0.7V Dropout, BICMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 1.8V, 0.7V Dropout, BICMOS, PSSO5 | |
| Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, CMOS, PSSO5 | |
| Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO6 | |
| Fixed Positive LDO Regulator, 1.8V, CMOS | |
| Fixed Positive LDO Regulator, 2.5V, 0.2V Dropout, CMOS | |
| Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5 | |
| Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, PDSO5 | |
| Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, BICMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 2.5V, 0.725V Dropout, PSSO2 | |
| Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, PDSO6 | |
| Fixed Positive LDO Regulator, 2.7V, 0.2V Dropout, CMOS, PDSO6 | |
| Fixed Positive LDO Regulator, 2.83V, 0.2V Dropout, CMOS | |
| Fixed Positive LDO Regulator, 2.8V, 0.1V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 2.8V, 0.2V Dropout, CMOS | |
| Fixed Positive LDO Regulator, 3.3V, 0.35V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 3.3V, 0.35V Dropout, CMOS, PSSO5 | |
| Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, BICMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, BICMOS, PSSO5 | |
| Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, CMOS | |
| Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, PDSO5 | |
| Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, PSSO2 | |
| Fixed Positive LDO Regulator, 5V, 0.35V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 5V, 0.35V Dropout, PSSO5 | |
| Fixed Positive LDO Regulator, 5V, 0.35V Dropout | |
| Fixed Positive LDO Regulator, 5V, 0.55V Dropout, CMOS, PDSO5 | |
| Fixed Positive LDO Regulator, 5V, 0.55V Dropout, PDSO5 | |
| Fixed Positive LDO Regulator, 5V, 0.55V Dropout, PSSO5 | |
| IC REG LDO 800MA ADJ VOLT 12WQFN | |
| LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | |
| LP38690-ADJ 1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | |
| LP38691 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | |
| LP38691-Q1 - 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | |
| LP38691-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | |
| LP3871 0.8A Fast Ultra Low Dropout Linear Regulators | |
| LP3872 1.5A Fast Ultra Low Dropout Linear Regulator | |
| LP3891 0.8A Fast-Response Ultra Low Dropout Linear Regulators | |
| LP3892 1.5A Fast-Response Ultra Low Dropout Linear Regulators | |
| LP3893 3A Fast-Response Ultra Low Dropout Linear Regulators | |
| LP3906 Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface | |
| LP3907 - Dual 1A and 600mA Buck Converters and Dual 300mA LDOs with I2C Interface | |
| LP3964 800mA Fast Ultra Low Dropout Linear Regulator | |
| LP3966 3A Fast Ultra Low Dropout Linear Regulator | |
| LP3982 Micropower, Ultra-Low-Dropout, Low-Noise, 300-mA CMOS Regulator |
| << Prev | Next >> |